UC3872MG4
UC3872MG4
Discontinued
Description:  IC BALLAST CNTRL 78KHZ 16SSOP
Manufacturer:  Texas Instruments
Datasheet:   UC3872MG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 44500
UC3872MG4 vs UC3871Q
Part No
Series
-
-
Packaging
Tube
Tube
Status
Discontinued
Obsolete
Type
Ballast Controller
Fluorescent Lamp Controller
Frequency
57kHz ~ 78kHz
57kHz ~ 78kHz
Voltage - Supply
4.5V ~ 24V
4.5V ~ 20V
Current - Supply
6 mA
8 mA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-LCC (J-Lead)
Supplier Device Package
16-SSOP
20-PLCC (9x9)