UC3872DWTR/1
UC3872DWTR/1
Active
Description:  RESONANT LAMP BALLAST CONTROLLER
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 32300
UC3872DWTR/1 vs UC3871DWG4
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Ballast Controller
Fluorescent Lamp Controller
Frequency
57kHz ~ 78kHz
57kHz ~ 78kHz
Voltage - Supply
4.5V ~ 24V
4.5V ~ 20V
Current - Supply
6 mA
8 mA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
18-SOIC