Packaging
Bulk or Tube
Tube
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Full-Bridge, Half-Bridge, Push-Pull
Buck
Voltage - Supply (Vcc/Vdd)
7V ~ 22V
10.3V ~ 20V
Frequency - Switching
50kHz ~ 500kHz
Up to 300kHz
Duty Cycle (Max)
100%
90%
Synchronous Rectifier
No
No
Control Features
Soft Start
Enable, Frequency Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP