UC3866N
UC3866N
Active
Description:  SWITCHING CONTROLLER
Manufacturer:  Texas Instruments
Datasheet:   UC3866N Datasheet
History Price: $1.37000
In Stock: 46400
UC3866N vs UC3879DWTR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Output Type
-
Transistor Driver
Function
-
Step-Up/Step-Down
Output Configuration
-
Positive
Topology
-
Half-Bridge
Number of Outputs
-
4
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
9V ~ 20V
Frequency - Switching
-
Up to 300kHz
Duty Cycle (Max)
-
50%
Synchronous Rectifier
-
Yes
Clock Sync
-
Yes
Serial Interfaces
-
-
Control Features
-
Frequency Control, Ramp, Soft Start
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
20-SOIC