Packaging
Bulk or Tube
Tube
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Flyback, Forward Converter, Half-Bridge, Push-Pull
Full-Bridge, Half-Bridge, Push-Pull
Voltage - Supply (Vcc/Vdd)
6.95V ~ 40V
7V ~ 22V
Frequency - Switching
500kHz
50kHz ~ 500kHz
Duty Cycle (Max)
50%
100%
Synchronous Rectifier
Yes
No
Control Features
Current Limit, Enable, Frequency Control, Soft Start
Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC