Packaging
Tape & Reel (TR)
Bulk
Driven Configuration
Low-Side
-
Channel Type
Synchronous
-
Gate Type
N-Channel, P-Channel MOSFET
-
Voltage - Supply
7V ~ 20V
-
Logic Voltage - VIL, VIH
0.8V, 2V
-
Current - Peak Output (Source, Sink)
500mA, 1A
-
Input Type
Non-Inverting
-
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
30ns, 25ns
-
Operating Temperature
0 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
16-SOIC
-