Status
Obsolete
Discontinued
Driven Configuration
Low-Side
Low-Side
Channel Type
Synchronous
Synchronous
Gate Type
N-Channel, P-Channel MOSFET
N-Channel, P-Channel MOSFET
Voltage - Supply
7V ~ 20V
7V ~ 20V
Logic Voltage - VIL, VIH
0.8V, 2V
0.8V, 2V
Current - Peak Output (Source, Sink)
500mA, 1A
500mA, 1A
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
30ns, 25ns
30ns, 25ns
Operating Temperature
0 ℃ ~ 150 ℃ (TJ)
0 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC