Packaging
Bulk
Tape & Reel (TR)
Driven Configuration
-
Low-Side
Channel Type
-
Independent
Gate Type
-
N-Channel, P-Channel MOSFET
Voltage - Supply
-
5V ~ 35V
Logic Voltage - VIL, VIH
-
0.8V, 2V
Current - Peak Output (Source, Sink)
-
3A, 3A
Input Type
-
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
-
25ns, 25ns
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
16-SOIC