Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Texas Instruments UC3710DWTR
UC3710DWTR
Active
PMIC - Gate Drivers
Description:
BUFFER/INVERTER MOSFET DRIVER
Manufacturer:
Texas Instruments
Datasheet:
UC3710DWTR Datasheet
History Price: $4.46000
In Stock: 23700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UC3710DWTR vs UC3705T
Part No
UC3710DWTR
UC3705T
Category
PMIC - Gate Drivers
PMIC - Gate Drivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Obsolete
Driven Configuration
-
Low-Side
Channel Type
-
Single
Number of Drivers
-
1
Gate Type
-
N-Channel MOSFET
Voltage - Supply
-
5V ~ 40V
Logic Voltage - VIL, VIH
-
0.8V, 2.2V
Current - Peak Output (Source, Sink)
-
2A, 2A
Input Type
-
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
-
60ns, 60ns
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
TO-220-5
Supplier Device Package
-
TO-220-5