UC3708NE
UC3708NE
Active
Description:  IC GATE DRVR LOW-SIDE 16DIP
Manufacturer:  Texas Instruments
Datasheet:   UC3708NE Datasheet
History Price: $12.47000
In Stock: 24900
UC3708NE vs UC3710TG3
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Driven Configuration
Low-Side
Low-Side
Channel Type
Independent
Single
Number of Drivers
2
1
Gate Type
N-Channel, P-Channel MOSFET
IGBT, N-Channel MOSFET
Voltage - Supply
5V ~ 35V
4.7V ~ 18V
Logic Voltage - VIL, VIH
0.8V, 2V
0.8V, 2V
Current - Peak Output (Source, Sink)
3A, 3A
6A, 6A
Input Type
Non-Inverting
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
25ns, 25ns
85ns, 85ns
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
TO-220-5
Supplier Device Package
16-PDIP
TO-220-5