Packaging
Tube
Bulk or Tube
Driven Configuration
Low-Side
Low-Side
Channel Type
Independent
Independent
Gate Type
N-Channel, P-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
5V ~ 35V
5V ~ 40V
Logic Voltage - VIL, VIH
0.8V, 2V
0.8V, 2.2V
Current - Peak Output (Source, Sink)
3A, 3A
1.5A, 1.5A
Input Type
Non-Inverting
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
25ns, 25ns
40ns, 40ns
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-PDIP
16-SOIC