UC3707DWTR
UC3707DWTR
Active
Description:  IC GATE DRVR LOW-SIDE 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC3707DWTR Datasheet
History Price: $8.25000
In Stock: 13900
UC3707DWTR vs UC3706NG4
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Driven Configuration
Low-Side
Low-Side
Channel Type
Independent
Independent
Number of Drivers
2
2
Gate Type
N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
5V ~ 40V
5V ~ 40V
Logic Voltage - VIL, VIH
0.8V, 2.2V
0.8V, 2.2V
Current - Peak Output (Source, Sink)
1.5A, 1.5A
1.5A, 1.5A
Input Type
Inverting, Non-Inverting
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
40ns, 40ns
40ns, 30ns
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP