UC3706J
UC3706J
Active
Description:  PUSH-PULL BASED MOSFET DRIVER
Manufacturer:  Texas Instruments
Datasheet:   UC3706J Datasheet
History Price: $13.24000
In Stock: 27300
UC3706J vs UC3714N
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Driven Configuration
-
Low-Side
Channel Type
-
Synchronous
Number of Drivers
-
2
Gate Type
-
N-Channel, P-Channel MOSFET
Voltage - Supply
-
7V ~ 20V
Logic Voltage - VIL, VIH
-
0.8V, 2V
Current - Peak Output (Source, Sink)
-
500mA, 1A
Input Type
-
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
-
30ns, 25ns
Operating Temperature
-
0 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
8-DIP (0.300", 7.62mm)
Supplier Device Package
-
8-PDIP