UC3705TG3
UC3705TG3
Obsolete
Description:  IC GATE DRVR LOW-SIDE TO220-5
Manufacturer:  Texas Instruments
Datasheet:   UC3705TG3 Datasheet
History Price: $9.80000
In Stock: 2900
UC3705TG3 vs UC3706J
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Driven Configuration
Low-Side
-
Channel Type
Single
-
Number of Drivers
1
-
Gate Type
N-Channel MOSFET
-
Voltage - Supply
5V ~ 40V
-
Logic Voltage - VIL, VIH
0.8V, 2.2V
-
Current - Peak Output (Source, Sink)
2A, 2A
-
Input Type
Inverting, Non-Inverting
-
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
60ns, 60ns
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
TO-220-5
-
Supplier Device Package
TO-220-5
-