Driven Configuration
Low-Side
Low-Side
Channel Type
Single
Independent
Gate Type
N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
5V ~ 40V
5V ~ 40V
Logic Voltage - VIL, VIH
0.8V, 2.2V
0.8V, 2.2V
Current - Peak Output (Source, Sink)
1.5A, 1.5A
1.5A, 1.5A
Input Type
Inverting, Non-Inverting
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
60ns, 60ns
40ns, 40ns
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-LCC (J-Lead)
Supplier Device Package
8-SOIC
20-PLCC (9x9)