UC3524N
UC3524N
Obsolete
Description:  IC REG CTRLR MULT TOPOLOGY 16DIP
Manufacturer:  Texas Instruments
Datasheet:   UC3524N Datasheet
History Price: $1.28000
In Stock: 15000
UC3524N vs UC3874DWTR-1
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Buck
Number of Outputs
2
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
8V ~ 40V
9V ~ 36V
Frequency - Switching
300kHz
Up to 300kHz
Duty Cycle (Max)
45%
100%
Synchronous Rectifier
No
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control, Ramp
Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-PDIP
18-SOIC