Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Half-Bridge
Voltage - Supply (Vcc/Vdd)
8V ~ 40V
9V ~ 20V
Frequency - Switching
300kHz
Up to 300kHz
Synchronous Rectifier
No
Yes
Control Features
Current Limit, Enable, Frequency Control, Ramp
Frequency Control, Ramp, Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
20-SOIC