Packaging
Bulk
Tape & Reel (TR)
Output Type
PWM
Transistor Driver
Function
-
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
-
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Voltage - Supply (Vcc/Vdd)
12V
7V ~ 40V
Frequency - Switching
2MHz
200kHz
Duty Cycle (Max)
100%
47%
Synchronous Rectifier
Yes
Yes
Control Features
Current Limit, Voltage Reference, Frequency Control
Enable, Frequency Control, Soft Start
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
-
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
16-SOIC