Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Texas Instruments UC2874N-2
UC2874N-2
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 18DIP
Manufacturer:
Texas Instruments
Datasheet:
UC2874N-2 Datasheet
History Price: $7.11000
In Stock: 30800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UC2874N-2 vs UC2875N/81290
Part No
UC2874N-2
UC2875N/81290
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
UC2875X
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Output Type
Transistor Driver
PWM
Function
Step-Down
-
Output Configuration
Positive
Positive
Topology
Buck
-
Number of Outputs
1
4
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4.4V ~ 36V
12V
Frequency - Switching
Up to 300kHz
2MHz
Duty Cycle (Max)
100%
100%
Synchronous Rectifier
Yes
Yes
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Soft Start
Current Limit, Voltage Reference, Frequency Control
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
18-DIP (0.300", 7.62mm)
-
Supplier Device Package
18-PDIP
-