UC2874DWTR-2G4
UC2874DWTR-2G4
Obsolete
Description:  IC REG CTRLR BUCK 18SOIC
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 6400
UC2874DWTR-2G4 vs UC2870DW-1
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Type
Transistor Driver
-
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Number of Outputs
1
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
4.4V ~ 36V
-
Frequency - Switching
Up to 300kHz
-
Duty Cycle (Max)
100%
-
Synchronous Rectifier
Yes
-
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Soft Start
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
18-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
18-SOIC
-