Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Unitrode Corp UC2871QTR
UC2871QTR
Active
PMIC - Lighting, Ballast Controllers
Description:
0.1A, 78KHZ BIPOLAR, PQCC20
Manufacturer:
Unitrode Corp
Datasheet:
UC2871QTR Datasheet
History Price: $6.94000
In Stock: 22500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UC2871QTR vs UC2871NG4
Part No
UC2871QTR
UC2871NG4
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Unitrode Corp
Texas Instruments
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Fluorescent Lamp Controller
Fluorescent Lamp Controller
Frequency
57kHz ~ 78kHz
57kHz ~ 78kHz
Voltage - Supply
4.5V ~ 20V
4.5V ~ 20V
Current - Supply
-
8 mA
Current - Output Source/Sink
500μA, 20mA
-
Dimming
No
No
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-LCC (J-Lead)
18-DIP (0.300", 7.62mm)
Supplier Device Package
20-PLCC (9x9)
18-PDIP