UC2864DWTR
UC2864DWTR
Active
Description:  SWITCHING CONTROLLER
Manufacturer:  Texas Instruments
Datasheet:   UC2864DWTR Datasheet
History Price: $6.86000
In Stock: 26500
UC2864DWTR vs UC2856QDWR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Output Type
-
Transistor Driver
Function
-
Step-Up, Step-Up/Step-Down
Output Configuration
-
Positive
Topology
-
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
-
2
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
7V ~ 40V
Frequency - Switching
-
200kHz
Duty Cycle (Max)
-
47%
Synchronous Rectifier
-
Yes
Clock Sync
-
Yes
Serial Interfaces
-
-
Control Features
-
Enable, Frequency Control, Soft Start
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
16-SOIC