Packaging
Bulk or Tube
Bulk
Output Type
Transistor Driver
PWM
Function
Step-Up/Step-Down
-
Output Configuration
Positive
Positive
Topology
Full-Bridge, Half-Bridge, Push-Pull
-
Voltage - Supply (Vcc/Vdd)
7V ~ 22V
12V
Frequency - Switching
50kHz ~ 500kHz
2MHz
Duty Cycle (Max)
100%
100%
Synchronous Rectifier
No
Yes
Control Features
Soft Start
Current Limit, Voltage Reference, Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
16-SOIC
-