Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Texas Instruments UC2864DW
UC2864DW
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR MULT TOP 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
UC2864DW Datasheet
History Price: $4.13000
In Stock: 14300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UC2864DW vs UC2874DW-1G4
Part No
UC2864DW
UC2874DW-1G4
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Full-Bridge, Half-Bridge, Push-Pull
Buck
Number of Outputs
2
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
7V ~ 22V
9V ~ 36V
Frequency - Switching
50kHz ~ 500kHz
Up to 300kHz
Duty Cycle (Max)
100%
100%
Synchronous Rectifier
No
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Soft Start
Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
18-SOIC