UC2864DW
UC2864DW
Active
Description:  IC REG CTRLR MULT TOP 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC2864DW Datasheet
History Price: $4.13000
In Stock: 14300
UC2864DW vs UC2864N
Part No
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Active
Active
Output Type
Transistor Driver
-
Function
Step-Up/Step-Down
-
Output Configuration
Positive
-
Topology
Full-Bridge, Half-Bridge, Push-Pull
-
Number of Outputs
2
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
7V ~ 22V
-
Frequency - Switching
50kHz ~ 500kHz
-
Duty Cycle (Max)
100%
-
Synchronous Rectifier
No
-
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Soft Start
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
16-SOIC
-