UC2864DW
UC2864DW
Active
Description:  IC REG CTRLR MULT TOP 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC2864DW Datasheet
History Price: $4.13000
In Stock: 14300
UC2864DW vs UC2856QDWRQ1
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Full-Bridge, Half-Bridge, Push-Pull
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
2
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
7V ~ 22V
7V ~ 40V
Frequency - Switching
50kHz ~ 500kHz
200kHz
Duty Cycle (Max)
100%
47%
Synchronous Rectifier
No
Yes
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Soft Start
Enable, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC