Output Type
Transistor Driver
PWM
Function
Step-Up, Step-Up/Step-Down
-
Output Configuration
Positive
Positive
Topology
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
-
Voltage - Supply (Vcc/Vdd)
7V ~ 40V
12V
Frequency - Switching
200kHz
2MHz
Duty Cycle (Max)
47%
100%
Synchronous Rectifier
Yes
Yes
Control Features
Enable, Frequency Control, Soft Start
Current Limit, Voltage Reference, Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
16-SOIC
-