UC2856DW
UC2856DW
Active
Description:  IC REG CTRLR MULT TOP 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC2856DW Datasheet
History Price: $6.88000
In Stock: 41100
UC2856DW vs UC2847N
Part No
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
2
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
7V ~ 40V
6.95V ~ 40V
Frequency - Switching
200kHz
500kHz
Duty Cycle (Max)
47%
50%
Synchronous Rectifier
Yes
Yes
Clock Sync
Yes
Yes
Serial Interfaces
-
-
Control Features
Enable, Frequency Control, Soft Start
Current Limit, Enable, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP