Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Texas Instruments UC2854BJ
UC2854BJ
Active
PMIC - DC DC Switching Controllers
Description:
UC2854BM ENHANCED HIGH POWER FAC
Manufacturer:
Texas Instruments
Datasheet:
UC2854BJ Datasheet
History Price: $34.34000
In Stock: 28900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UC2854BJ vs UC2874N-1G4
Part No
UC2854BJ
UC2874N-1G4
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Output Type
-
Transistor Driver
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Number of Outputs
-
1
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
9V ~ 36V
Frequency - Switching
-
Up to 300kHz
Duty Cycle (Max)
-
100%
Synchronous Rectifier
-
Yes
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Soft Start
Operating Temperature
-
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
18-DIP (0.300", 7.62mm)
Supplier Device Package
-
18-PDIP