Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Texas Instruments UC2854BJ
UC2854BJ
Active
PMIC - DC DC Switching Controllers
Description:
UC2854BM ENHANCED HIGH POWER FAC
Manufacturer:
Texas Instruments
Datasheet:
UC2854BJ Datasheet
History Price: $34.34000
In Stock: 28900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UC2854BJ vs UC2864DW
Part No
UC2854BJ
UC2864DW
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Output Type
-
Transistor Driver
Function
-
Step-Up/Step-Down
Output Configuration
-
Positive
Topology
-
Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
-
2
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
7V ~ 22V
Frequency - Switching
-
50kHz ~ 500kHz
Duty Cycle (Max)
-
100%
Synchronous Rectifier
-
No
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Soft Start
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
16-SOIC