Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Texas Instruments UC2853AN-P
UC2853AN-P
Active
PMIC - DC DC Switching Controllers
Description:
ANALG VOLT REG SWITCHING
Manufacturer:
Texas Instruments
Datasheet:
UC2853AN-P Datasheet
History Price: Active
In Stock: 47800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UC2853AN-P vs UC2847N
Part No
UC2853AN-P
UC2847N
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Output Type
-
Transistor Driver
Function
-
Step-Up, Step-Up/Step-Down
Output Configuration
-
Positive
Topology
-
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
-
2
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
6.95V ~ 40V
Frequency - Switching
-
500kHz
Duty Cycle (Max)
-
50%
Synchronous Rectifier
-
Yes
Clock Sync
-
Yes
Serial Interfaces
-
-
Control Features
-
Current Limit, Enable, Frequency Control, Soft Start
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
16-DIP (0.300", 7.62mm)
Supplier Device Package
-
16-PDIP