Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Texas Instruments UC2846QTR
UC2846QTR
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR MULT TOP 20PLCC
Manufacturer:
Texas Instruments
Datasheet:
UC2846QTR Datasheet
History Price: $1.57000
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UC2846QTR vs UC2854BJ
Part No
UC2846QTR
UC2854BJ
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Type
Transistor Driver
-
Function
Step-Up, Step-Up/Step-Down
-
Output Configuration
Positive
-
Topology
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
-
Number of Outputs
2
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
6.95V ~ 40V
-
Frequency - Switching
500kHz
-
Duty Cycle (Max)
50%
-
Synchronous Rectifier
Yes
-
Clock Sync
Yes
-
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control, Soft Start
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
20-LCC (J-Lead)
-
Supplier Device Package
20-PLCC (9x9)
-