☰
UC2843BD
UC2843BD
Obsolete
Description:  IC REG CTRLR FLYBACK 14SOIC
Manufacturer:  onsemi
Datasheet:   UC2843BD Datasheet
History Price: Obsolete
In Stock: 27460
UC2843BD vs UC28025DW
Manufacturer
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Boost, Flyback
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
1
2
Output Phases
1
2
Voltage - Supply (Vcc/Vdd)
7.6V ~ 30V
9V ~ 30V
Frequency - Switching
Up to 500kHz
340kHz ~ 460kHz
Duty Cycle (Max)
96%
45%
Synchronous Rectifier
No
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Frequency Control
Current Limit, Enable, Frequency Control, Ramp, Soft Start
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-SOIC
16-SOIC