UC2827DW-2
UC2827DW-2
Active
Description:  IC REG CTRLR MULT TOP 24SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC2827DW-2 Datasheet
History Price: $6.07000
In Stock: 5800
UC2827DW-2 vs UC2874Q-2
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Active
Active
Output Type
Transistor Driver
-
Function
Step-Up/Step-Down
-
Output Configuration
Positive
-
Topology
Full-Bridge, Push-Pull
-
Number of Outputs
3
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
7.6V ~ 20V
-
Frequency - Switching
220kHz
-
Duty Cycle (Max)
91%
-
Synchronous Rectifier
Yes
-
Clock Sync
Yes
-
Serial Interfaces
-
-
Control Features
Frequency Control, Ramp, Soft Start
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
24-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
24-SOIC
-