☰
UC2573D
UC2573D
Active
Description:  IC REG CTRLR BUCK 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC2573D Datasheet
History Price: $3.85000
In Stock: 23040
UC2573D vs UC28023DW
Part No
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4.75V ~ 30V
9V ~ 30V
Frequency - Switching
100kHz
340kHz ~ 460kHz
Duty Cycle (Max)
92%
90%
Synchronous Rectifier
No
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Ramp
Current Limit, Enable, Frequency Control, Ramp, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
16-SOIC