☰
UC2572DTR
UC2572DTR
Active
Description:  IC REG CTRLR FLYBACK 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC2572DTR Datasheet
History Price: $3.77000
In Stock: 6590
UC2572DTR vs UC28025N
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Negative
Positive
Topology
Flyback
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
1
2
Output Phases
1
2
Voltage - Supply (Vcc/Vdd)
4.75V ~ 30V
9V ~ 30V
Frequency - Switching
100kHz
340kHz ~ 460kHz
Duty Cycle (Max)
92%
45%
Synchronous Rectifier
No
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Ramp
Current Limit, Enable, Frequency Control, Ramp, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
16-PDIP