UC2524N
UC2524N
Obsolete
Description:  IC REG CTRLR MULT TOPOLOGY 16DIP
Manufacturer:  Texas Instruments
Datasheet:   UC2524N Datasheet
History Price: $1.32000
In Stock: 21400
UC2524N vs UC2875N/81290
Series
-
UC2875X
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Output Type
Transistor Driver
PWM
Function
Step-Up, Step-Up/Step-Down
-
Output Configuration
Positive
Positive
Topology
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
-
Number of Outputs
2
4
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
8V ~ 40V
12V
Frequency - Switching
300kHz
2MHz
Duty Cycle (Max)
45%
100%
Synchronous Rectifier
No
Yes
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control, Ramp
Current Limit, Voltage Reference, Frequency Control
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
-
Supplier Device Package
16-PDIP
-