Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Voltage - Supply (Vcc/Vdd)
8V ~ 40V
7V ~ 40V
Frequency - Switching
300kHz
200kHz
Synchronous Rectifier
No
Yes
Control Features
Current Limit, Enable, Frequency Control, Ramp
Enable, Frequency Control, Soft Start
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-PDIP
16-SOIC