Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Texas Instruments UC2524AN
UC2524AN
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR MULT TOPOLOGY 16DIP
Manufacturer:
Texas Instruments
Datasheet:
UC2524AN Datasheet
History Price: $2.71000
In Stock: 34800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UC2524AN vs UC2856NG4
Part No
UC2524AN
UC2856NG4
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tube
Bulk or Tube
Status
Active
Discontinued
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
2
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
8V ~ 40V
7V ~ 40V
Frequency - Switching
500kHz
200kHz
Duty Cycle (Max)
45%
47%
Synchronous Rectifier
No
Yes
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Frequency Control
Enable, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP