UC1870J-1
UC1870J-1
Active
Description:  SWITCHING CONTROLLER, CURRENT-MO
Manufacturer:  Texas Instruments
Datasheet:   UC1870J-1 Datasheet
History Price: $19.76000
In Stock: 17100
UC1870J-1 vs UC1846VTD1
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Output Type
-
Transistor Driver
Function
-
Step-Up, Step-Up/Step-Down
Output Configuration
-
Positive
Topology
-
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
-
2
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
6.95V ~ 40V
Frequency - Switching
-
500kHz
Duty Cycle (Max)
-
50%
Synchronous Rectifier
-
No
Clock Sync
-
Yes
Serial Interfaces
-
-
Control Features
-
Current Limit, Enable, Frequency Control
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
Die
Supplier Device Package
-
Die