UC1855BJ
UC1855BJ
Active
Description:  POWER FACTOR CONTROLLER
Manufacturer:  Texas Instruments
Datasheet:   UC1855BJ Datasheet
History Price: $12.55000
In Stock: 30500
UC1855BJ vs UC1843AMDREP
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Output Type
-
Transistor Driver
Function
-
Step-Up, Step-Up/Step-Down
Output Configuration
-
Positive, Isolation Capable
Topology
-
Boost, Buck, Flyback, Forward
Number of Outputs
-
1
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
7.6V ~ 30V
Frequency - Switching
-
Up to 500kHz
Duty Cycle (Max)
-
96%
Synchronous Rectifier
-
No
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Frequency Control
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC