Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Texas Instruments UC1846MDWREP
UC1846MDWREP
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR MULT TOP 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
UC1846MDWREP Datasheet
History Price: $7.69000
In Stock: 25000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UC1846MDWREP vs UC1865J
Part No
UC1846MDWREP
UC1865J
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
2
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
6.95V ~ 40V
22V
Frequency - Switching
500kHz
50kHz ~ 500kHz
Duty Cycle (Max)
50%
-
Synchronous Rectifier
No
No
Clock Sync
Yes
No
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control
Soft Start
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-CDIP