Packaging
Tape & Reel (TR)
Bulk
Output Type
Transistor Driver
-
Function
Step-Up, Step-Up/Step-Down
-
Output Configuration
Positive, Isolation Capable
-
Topology
Boost, Buck, Flyback, Forward
-
Voltage - Supply (Vcc/Vdd)
7.6V ~ 30V
-
Frequency - Switching
Up to 500kHz
-
Synchronous Rectifier
No
-
Control Features
Frequency Control
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-