Packaging
Bulk
Tape & Reel (TR)
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Positive, Isolation Capable
Topology
Boost, Flyback, Forward
Boost, Buck, Flyback, Forward
Voltage - Supply (Vcc/Vdd)
10V ~ 30V
10V ~ 30V
Frequency - Switching
Up to 500kHz
Up to 500kHz
Synchronous Rectifier
No
No
Control Features
Frequency Control
Frequency Control
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC (J-Lead)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-PLCC (9x9)
8-SOIC