UC1844AMDREP
UC1844AMDREP
Active
Description:  IC REG CTRLR BST FLYBK PWM 8SOIC
Manufacturer:  Texas Instruments
History Price: $6.44000
In Stock: 38400
UC1844AMDREP vs UC1843AMDREP
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Positive, Isolation Capable
Topology
Boost, Buck, Flyback, Forward
Boost, Buck, Flyback, Forward
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
10V ~ 30V
7.6V ~ 30V
Frequency - Switching
Up to 500kHz
Up to 500kHz
Duty Cycle (Max)
48%
96%
Synchronous Rectifier
No
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Frequency Control
Frequency Control
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC