UC1843MKGD1
UC1843MKGD1
Active
Description:  IC REG CTRLR MULT TOPOLOGY DIE
Manufacturer:  Texas Instruments
Datasheet:   UC1843MKGD1 Datasheet
History Price: $322.93800
In Stock: 45100
UC1843MKGD1 vs UC1864J883B
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Boost, Flyback, Forward
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
1
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
7.6V ~ 30V
22V
Frequency - Switching
Up to 500kHz
50kHz ~ 500kHz
Duty Cycle (Max)
97%
-
Synchronous Rectifier
No
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Frequency Control
Soft Start
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
Die
16-CDIP (0.300", 7.62mm)
Supplier Device Package
Die
16-CDIP