Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Texas Instruments UC1843MKGD1
UC1843MKGD1
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR MULT TOPOLOGY DIE
Manufacturer:
Texas Instruments
Datasheet:
UC1843MKGD1 Datasheet
History Price: $322.93800
In Stock: 45100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UC1843MKGD1 vs UC1823J883B
Part No
UC1843MKGD1
UC1823J883B
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Output Type
Transistor Driver
PWM
Function
Step-Up, Step-Up/Step-Down
Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Boost, Flyback, Forward
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
7.6V ~ 30V
30V
Frequency - Switching
Up to 500kHz
1MHz
Duty Cycle (Max)
97%
80%
Synchronous Rectifier
No
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Frequency Control
Current Limit, Enable, Frequency Control, Ramp, Soft Start
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
Die
16-CDIP (0.300", 7.62mm)
Supplier Device Package
Die
16-CDIP