UC1825VTD1
UC1825VTD1
Active
Description:  UC1825VTD1
Manufacturer:  Texas Instruments
Datasheet:   UC1825VTD1 Datasheet
History Price: $706.20750
In Stock: 9700
UC1825VTD1 vs UC1843AMDREP
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive, Isolation Capable
Topology
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Boost, Buck, Flyback, Forward
Number of Outputs
2
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
8.4V ~ 22V
7.6V ~ 30V
Frequency - Switching
400kHz ~ 1MHz
Up to 500kHz
Duty Cycle (Max)
50%
96%
Synchronous Rectifier
No
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Frequency Control, Ramp, Soft Start
Frequency Control
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
Die
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
Die
8-SOIC