UC1823J883B
UC1823J883B
Active
Description:  UC1823 HIGH SPEED PWM CONTROLLER
Manufacturer:  Texas Instruments
Datasheet:   UC1823J883B Datasheet
History Price: Active
In Stock: 10900
UC1823J883B vs UC1846VTD1
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Output Type
PWM
Transistor Driver
Function
Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
1
2
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
30V
6.95V ~ 40V
Frequency - Switching
1MHz
500kHz
Duty Cycle (Max)
80%
50%
Synchronous Rectifier
No
No
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control, Ramp, Soft Start
Current Limit, Enable, Frequency Control
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
Die
Supplier Device Package
16-CDIP
Die