UC1527AJ
UC1527AJ
Active
Description:  UC1527A REGULATING PULSE WIDTH M
Manufacturer:  Texas Instruments
Datasheet:   UC1527AJ Datasheet
History Price: Active
In Stock: 36500
UC1527AJ vs UC1843AY
Part No
Series
-
-
Packaging
Bulk
Tray
Status
Active
Active
Output Type
-
Transistor Driver
Function
-
Step-Up, Step-Down
Output Configuration
-
Positive, Isolation Capable
Topology
-
Boost, Buck, Flyback, Forward
Number of Outputs
-
1
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
7.6V ~ 30V
Frequency - Switching
-
Up to 500kHz
Duty Cycle (Max)
-
96%
Synchronous Rectifier
-
No
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Frequency Control
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
8-CDIP (0.300", 7.62mm)
Supplier Device Package
-
8-CERDIP